Texas Instruments Battery Products - Battery Holders, Clips, Contacts 100130DCQR

Description
Manufacturer: AMIS Category: Battery Products - Battery Holders, Clips, Contacts Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Supply: 3V Delay Time - Propagation: 27ns Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 132-BCPGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Battery Products - Battery Holders, Clips, Contacts Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Supply: 3V Delay Time - Propagation: 27ns Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 132-BCPGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 100130DCQR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
100130DCQR
Battery Products - Battery Holders, Clips, Contacts 100130DCQR
Manufacturer: AMIS Category: Battery Products - Battery Holders, Clips, Contacts Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Supply: 3V Delay Time - Propagation: 27ns Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 132-BCPGA

Manufacturer: AMIS
Category: Battery Products - Battery Holders, Clips, Contacts
Packaging: Bulk
Part Status: Obsolete
Logic Type: Crystal Oscillator Driver
Circuit: SPST-NC (1 Form B)
Output Type: Inverted
Voltage - Supply: 3V
Delay Time - Propagation: 27ns
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 132-BCPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Holders
Product Number 100130DCQR
Product Name Battery Products - Battery Holders, Clips, Contacts
Unlock Full Specs
to access all available technical data

Similar Products

3 D Cell Holder, Solder Lug - 190 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details