Testo Inc. Environmental Test & Measurement Accessories 0572 6172

Description
Humidity/Temp Probe 12mm
Request a Quote
Description
Humidity/Temp Probe 12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Environmental Test & Measurement Accessories - 7320610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Environmental Test & Measurement Accessories
7320610
Environmental Test & Measurement Accessories 7320610
Humidity/Temp Probe 12mm

Humidity/Temp Probe 12mm

Supplier's Site
Environmental Test & Measurement Accessories - 1926516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Environmental Test & Measurement Accessories
1926516
Environmental Test & Measurement Accessories 1926516
RSCAL(7320610) Humidity/Temp Probe 12mm

RSCAL(7320610) Humidity/Temp Probe 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7320610
Product Name Environmental Test & Measurement Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173902 - RS Components, Ltd.
Specs
Container Type Bag
Height 2.99 inch (76 mm)
Width 2.99 inch (76 mm)
View Details