Testo Inc. Environmental Test & Measurement Accessories 0572 2155

Description
Humidity/temperature probe 12 mm 1.3m
Request a Quote
Description
Humidity/temperature probe 12 mm 1.3m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Environmental Test & Measurement Accessories - 1450240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Environmental Test & Measurement Accessories
1450240
Environmental Test & Measurement Accessories 1450240
Humidity/temperature probe 12 mm 1.3m

Humidity/temperature probe 12 mm 1.3m

Supplier's Site
Environmental Test & Measurement Accessories - 1926513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Environmental Test & Measurement Accessories
1926513
Environmental Test & Measurement Accessories 1926513
RSCAL(1450240) Humidity/temp probe 12mm

RSCAL(1450240) Humidity/temp probe 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1450240
Product Name Environmental Test & Measurement Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carbide Insert Packaging - 1.74X1.46X.32 (44.3 x 37.1 x 8.2 MM) 5 CELL INSERT BOX - IB05/B7 - MOCAP LLC
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details