Testo Inc. Environmental Test & Measurement Accessories 0572 2154

Description
External humidity/temp probe 12mm
Request a Quote
Description
External humidity/temp probe 12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Environmental Test & Measurement Accessories - 1450241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Environmental Test & Measurement Accessories
1450241
Environmental Test & Measurement Accessories 1450241
External humidity/temp probe 12mm

External humidity/temp probe 12mm

Supplier's Site
Environmental Test & Measurement Accessories - 1926514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Environmental Test & Measurement Accessories
1926514
Environmental Test & Measurement Accessories 1926514
RSCAL(1450241) Ext humidity/temp probe

RSCAL(1450241) Ext humidity/temp probe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1450241
Product Name Environmental Test & Measurement Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173902 - RS Components, Ltd.
Specs
Container Type Bag
Height 2.99 inch (76 mm)
Width 2.99 inch (76 mm)
View Details