Terra Universal, Inc. Bench with Square Tube Base 9604-97

Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes
Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9604-97 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9604-97
Bench with Square Tube Base 9604-97
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9604-97
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 6782789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 29.5 inch (750 mm)
Width 78.7 inch (2000.00 mm)
View Details
Dead Air Box PCR Workstation - AC648DBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Workbenches (WS/EW) - WEM0006 - Rousseau Metal Inc.
Specs
Length 82.0 inch (2083 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details