Terra Universal, Inc. Detector Tube 9004-08

Description
Complete, easy-to-use sampling and analysis system Detects and measures hazardous gases and vapors Certified by the Safety Equipment Institute (SEI) Ideal for monitoring performance of Terra Exhaust Purification Filters The most cost effective solution to air sampling and analysis This Toxic Gas Detector System is an ideal, easy-to-use method for day-to-day gas checking. It allows effective monitoring of exhaust purification filter efficiency. It also provides a valuable aid to QC in the lab, plant or office and spot testing for a wide variety of hazardous gases and vapors.
Description
Complete, easy-to-use sampling and analysis system Detects and measures hazardous gases and vapors Certified by the Safety Equipment Institute (SEI) Ideal for monitoring performance of Terra Exhaust Purification Filters The most cost effective solution to air sampling and analysis This Toxic Gas Detector System is an ideal, easy-to-use method for day-to-day gas checking. It allows effective monitoring of exhaust purification filter efficiency. It also provides a valuable aid to QC in the lab, plant or office and spot testing for a wide variety of hazardous gases and vapors.

Suppliers

Company
Product
Description
Supplier Links
Detector Tube - 9004-08 - Terra Universal, Inc.
Fullerton, CA, USA
Detector Tube
9004-08
Detector Tube 9004-08
Complete, easy-to-use sampling and analysis system Detects and measures hazardous gases and vapors Certified by the Safety Equipment Institute (SEI) Ideal for monitoring performance of Terra Exhaust Purification Filters The most cost effective solution to air sampling and analysis This Toxic Gas Detector System is an ideal, easy-to-use method for day-to-day gas checking. It allows effective monitoring of exhaust purification filter efficiency. It also provides a valuable aid to QC in the lab, plant or office and spot testing for a wide variety of hazardous gases and vapors.
  • Complete, easy-to-use sampling and analysis system
  • Detects and measures hazardous gases and vapors
  • Certified by the Safety Equipment Institute (SEI)
  • Ideal for monitoring performance of Terra Exhaust Purification Filters
  • The most cost effective solution to air sampling and analysis

This Toxic Gas Detector System is an ideal, easy-to-use method for day-to-day gas checking. It allows effective monitoring of exhaust purification filter efficiency. It also provides a valuable aid to QC in the lab, plant or office and spot testing for a wide variety of hazardous gases and vapors.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Gas Sensors
Product Number 9004-08
Product Name Detector Tube
Sensor Technology Colorimetric Stain
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - dissolved-oxygen - 159001849 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types (Dissolved Oxygen: 0-20 mg/L)
View Details
Mini Oxygen Sensor Hose Connection - SO-E3-XXX - Sensore Electronic GmbH
Specs
Sensor Technology Zirconium Dioxide (ZrO2) technology
Gas Types O2; (100 ppm to 96% Oxygen)
Electrical Outputs Current
View Details
Probe 1% and 30% CO2 USB Data Logger -  - CO2Meter.com
Specs
Gas Types CO2; (Probe 1% and 30% CO2 USB Data Logger)
Number of Gases Monitored Single
View Details
PS-7/PS-8 Replacement Sensors -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details