The Sartorius series of Ultra-Micro, Micro and Semi-Micro Balances all feature easy-to-read LCD displays (with some models offering both backlit remotes and alphanumeric keys), RS232 ports, additional printer ports, and EUREKA—a built-in software that yields the actual value of a sample by compensating for the interferences of air buoyancy due to the density of the sample. Applications include counting, checkweighing, percent weighing, unit toggle, animal weighing, net-total, backweighing, density determination, diameter determination and more.
| Terra Universal, Inc. | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | 5701-01 |
| Product Name | ME5 Microbalance |
| Type | Laboratory / Analytical Balance; 0 |
| Display | Digital Display |
| Interface | Serial; USB (optional feature) |
| Features | Integral Printer (optional feature) |