Terra Universal, Inc. Dual-sided Cleanroom Mirror 5252-65A

Description
Dual-Sided Cleanroom Mirrors Reinforce gowning protocol on both sides of the glass! Terra’s Dual-Sided Cleanroom Mirrors relieve congestion in the gowning area by creating a natural division of space, allowing personnel on both sides of the mirror to perform visual self-checks while garmenting. This unique freestanding mirror is easy to position at any location required or to move as requirements change. Multiple units can be placed in line to create dual pathways through the gowning area, increasing gowning speed during shift changes. Freestanding Versatility Wall-mount mirrors require wall space that’s often limited; installed in the improper location, they may not support proper gowning protocol. The frameless design maximizes visibility of the viewing area while promoting thorough cleaning and sterilization. The sloping electropolished 304 stainless steel base provides sturdy, rigid support, reduces particle accumulation, and minimizes sharp edges that snag wipers. The clean, non-outgassing polyurethane mirror seal eliminates cracks and crevices and provides a safe, secure cushion for the fused glass plates without metal-on-glass contact. Leveling feet included.
Description
Dual-Sided Cleanroom Mirrors Reinforce gowning protocol on both sides of the glass! Terra’s Dual-Sided Cleanroom Mirrors relieve congestion in the gowning area by creating a natural division of space, allowing personnel on both sides of the mirror to perform visual self-checks while garmenting. This unique freestanding mirror is easy to position at any location required or to move as requirements change. Multiple units can be placed in line to create dual pathways through the gowning area, increasing gowning speed during shift changes. Freestanding Versatility Wall-mount mirrors require wall space that’s often limited; installed in the improper location, they may not support proper gowning protocol. The frameless design maximizes visibility of the viewing area while promoting thorough cleaning and sterilization. The sloping electropolished 304 stainless steel base provides sturdy, rigid support, reduces particle accumulation, and minimizes sharp edges that snag wipers. The clean, non-outgassing polyurethane mirror seal eliminates cracks and crevices and provides a safe, secure cushion for the fused glass plates without metal-on-glass contact. Leveling feet included.

Suppliers

Company
Product
Description
Supplier Links
Dual-sided Cleanroom Mirror - 5252-65A - Terra Universal, Inc.
Fullerton, CA, USA
Dual-sided Cleanroom Mirror
5252-65A
Dual-sided Cleanroom Mirror 5252-65A
Dual-Sided Cleanroom Mirrors Reinforce gowning protocol on both sides of the glass! Terra’s Dual-Sided Cleanroom Mirrors relieve congestion in the gowning area by creating a natural division of space, allowing personnel on both sides of the mirror to perform visual self-checks while garmenting. This unique freestanding mirror is easy to position at any location required or to move as requirements change. Multiple units can be placed in line to create dual pathways through the gowning area, increasing gowning speed during shift changes. Freestanding Versatility Wall-mount mirrors require wall space that’s often limited; installed in the improper location, they may not support proper gowning protocol. The frameless design maximizes visibility of the viewing area while promoting thorough cleaning and sterilization. The sloping electropolished 304 stainless steel base provides sturdy, rigid support, reduces particle accumulation, and minimizes sharp edges that snag wipers. The clean, non-outgassing polyurethane mirror seal eliminates cracks and crevices and provides a safe, secure cushion for the fused glass plates without metal-on-glass contact. Leveling feet included.

Dual-Sided Cleanroom Mirrors Reinforce gowning protocol on both sides of the glass!

Terra’s Dual-Sided Cleanroom Mirrors relieve congestion in the gowning area by creating a natural division of space, allowing personnel on both sides of the mirror to perform visual self-checks while garmenting.

This unique freestanding mirror is easy to position at any location required or to move as requirements change. Multiple units can be placed in line to create dual pathways through the gowning area, increasing gowning speed during shift changes.

Freestanding Versatility

Wall-mount mirrors require wall space that’s often limited; installed in the improper location, they may not support proper gowning protocol.

The frameless design maximizes visibility of the viewing area while promoting thorough cleaning and sterilization. The sloping electropolished 304 stainless steel base provides sturdy, rigid support, reduces particle accumulation, and minimizes sharp edges that snag wipers. The clean, non-outgassing polyurethane mirror seal eliminates cracks and crevices and provides a safe, secure cushion for the fused glass plates without metal-on-glass contact. Leveling feet included.

Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Optical Mirrors
Product Number 5252-65A
Product Name Dual-sided Cleanroom Mirror
Mirror Types Flat Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details