Terra Universal, Inc. Wall Mount Mirrors 5252-60A

Description
Wall-Mount Mirrors Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support. Frameless design: Ideal for aseptic facilities! Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall mounting and caulking to prevent any gaps where microbes could collect. This system is strong enough to support mirrors of any size and takes only minutes to install.
Description
Wall-Mount Mirrors Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support. Frameless design: Ideal for aseptic facilities! Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall mounting and caulking to prevent any gaps where microbes could collect. This system is strong enough to support mirrors of any size and takes only minutes to install.

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Mirrors - 5252-60A - Terra Universal, Inc.
Fullerton, CA, USA
Wall Mount Mirrors
5252-60A
Wall Mount Mirrors 5252-60A
Wall-Mount Mirrors Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support. Frameless design: Ideal for aseptic facilities! Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall mounting and caulking to prevent any gaps where microbes could collect. This system is strong enough to support mirrors of any size and takes only minutes to install.

Wall-Mount Mirrors

Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support.

Frameless design: Ideal for aseptic facilities!
Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall mounting and caulking to prevent any gaps where microbes could collect. This system is strong enough to support mirrors of any size and takes only minutes to install.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Optical Mirrors
Product Number 5252-60A
Product Name Wall Mount Mirrors
Mirror Types Flat Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details