Terra Universal, Inc. Wall Mount Mirrors 5252-52A

Description
Wall-Mount Mirrors Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support. Frameless design: Ideal for aseptic facilities! Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall mounting and caulking to prevent any gaps where microbes could collect. This system is strong enough to support mirrors of any size and takes only minutes to install.
Description
Wall-Mount Mirrors Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support. Frameless design: Ideal for aseptic facilities! Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall mounting and caulking to prevent any gaps where microbes could collect. This system is strong enough to support mirrors of any size and takes only minutes to install.

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Mirrors - 5252-52A - Terra Universal, Inc.
Fullerton, CA, USA
Wall Mount Mirrors
5252-52A
Wall Mount Mirrors 5252-52A
Wall-Mount Mirrors Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support. Frameless design: Ideal for aseptic facilities! Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall mounting and caulking to prevent any gaps where microbes could collect. This system is strong enough to support mirrors of any size and takes only minutes to install.

Wall-Mount Mirrors

Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support.

Frameless design: Ideal for aseptic facilities!
Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall mounting and caulking to prevent any gaps where microbes could collect. This system is strong enough to support mirrors of any size and takes only minutes to install.

Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Optical Mirrors
Product Number 5252-52A
Product Name Wall Mount Mirrors
Mirror Types Flat Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 700-950 nm - 30Z20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details