Terra Universal, Inc. Oil-Free Compressor 3370-16-220

Description
Ideal choice when clean air, dependability and quiet are needed Comes assembled on powder-coated air tank Equipped with 5-micron moisture filter Model 3370-18 features built-in desiccant dryer Optional silencing cabinet reduces noise level still further Oil-less operation makes these units ideal for a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes assembled on a powder-coated air tank and includes a 5-micron moisture filter. The optional Silencing Cabinet called Sil-Box 24 is designed to reduce noise levels by 20 db/A on certain models (19, 20 and 21). These units can be installed inside the box, with all the necessary controls at your fingertips. A state-of-the-art control panel features an hour meter, pressure regulator, tank pressure gauge, line pressure gauge, thermal overload protector, and the on-off switch.
Description
Ideal choice when clean air, dependability and quiet are needed Comes assembled on powder-coated air tank Equipped with 5-micron moisture filter Model 3370-18 features built-in desiccant dryer Optional silencing cabinet reduces noise level still further Oil-less operation makes these units ideal for a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes assembled on a powder-coated air tank and includes a 5-micron moisture filter. The optional Silencing Cabinet called Sil-Box 24 is designed to reduce noise levels by 20 db/A on certain models (19, 20 and 21). These units can be installed inside the box, with all the necessary controls at your fingertips. A state-of-the-art control panel features an hour meter, pressure regulator, tank pressure gauge, line pressure gauge, thermal overload protector, and the on-off switch.

Suppliers

Company
Product
Description
Supplier Links
Oil-Free Compressor - 3370-16-220 - Terra Universal, Inc.
Fullerton, CA, USA
Oil-Free Compressor
3370-16-220
Oil-Free Compressor 3370-16-220
Ideal choice when clean air, dependability and quiet are needed Comes assembled on powder-coated air tank Equipped with 5-micron moisture filter Model 3370-18 features built-in desiccant dryer Optional silencing cabinet reduces noise level still further Oil-less operation makes these units ideal for a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes assembled on a powder-coated air tank and includes a 5-micron moisture filter. The optional Silencing Cabinet called Sil-Box 24 is designed to reduce noise levels by 20 db/A on certain models (19, 20 and 21). These units can be installed inside the box, with all the necessary controls at your fingertips. A state-of-the-art control panel features an hour meter, pressure regulator, tank pressure gauge, line pressure gauge, thermal overload protector, and the on-off switch.
  • Ideal choice when clean air, dependability and quiet are needed
  • Comes assembled on powder-coated air tank
  • Equipped with 5-micron moisture filter
  • Model 3370-18 features built-in desiccant dryer
  • Optional silencing cabinet reduces noise level still further

Oil-less operation makes these units ideal for a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes assembled on a powder-coated air tank and includes a 5-micron moisture filter. The optional Silencing Cabinet called Sil-Box 24 is designed to reduce noise levels by 20 db/A on certain models (19, 20 and 21). These units can be installed inside the box, with all the necessary controls at your fingertips. A state-of-the-art control panel features an hour meter, pressure regulator, tank pressure gauge, line pressure gauge, thermal overload protector, and the on-off switch.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Compressors
Product Number 3370-16-220
Product Name Oil-Free Compressor
Power Source AC Single Phase; 220 VAC - 50/60Hz
Lubrication Style Oil-free
Mass Flow Capacity 2.5 SCFM (4.25 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Variable Frequency Drive Oil-Free Air Compressor - rogers-knw-series-variable-frequency-drive-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 60 to 2155 SCFM (102 to 3663 m³/hr)
Discharge / Operating Pressure 100 to 150 psi (70.38 to 106 m H2O)
Horse Power 25 to 500 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFZ901A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details