Terra Universal, Inc. LabTower TII Water Purification System, 20 L 1108-50

Description
The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water. Free Shipping!
Description
The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
LabTower TII Water Purification System, 20 L - 1108-50 - Terra Universal, Inc.
Fullerton, CA, USA
LabTower TII Water Purification System, 20 L
1108-50
LabTower TII Water Purification System, 20 L 1108-50
The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water. Free Shipping!

The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category UV Light Systems
Product Number 1108-50
Product Name LabTower TII Water Purification System, 20 L
Applications UV Sanitization of Parts, Water or Air; Water Treatment or Liquid Disinfection
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode Module, 639 nm, 30 mW, CW, Circular beam - LQC639-30C - Newport MKS
Specs
Type CW Laser Diode
Power 0.0300 watts
View Details
Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Wall or Ceiling Mounted
Power 420 watts
View Details
UV LED Large-Area Curing Systems - Phoseon FireJet FJ240 - Excelitas Technologies Corp.
Specs
Applications Coating / Paint Testing; Curing
Features LED
Spectral Range 365, 385, 395, 405 nm
View Details