TERK Technologies Terk Technologies Am/fm Tower, Amplifier Gain Terk Technologies TOWER

Description
Terk Technologies AM/FM Tower, Amplifier Gain: 0-25 dB, Operating Band: 88-108 MHz (FM), 500-1700 KHz (AM), Impedance: 75 Ohm, Range: 360 degree, Features: Highly directional, eliminates overload and multipath difficulties
Datasheet
Description
Terk Technologies AM/FM Tower, Amplifier Gain: 0-25 dB, Operating Band: 88-108 MHz (FM), 500-1700 KHz (AM), Impedance: 75 Ohm, Range: 360 degree, Features: Highly directional, eliminates overload and multipath difficulties
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terk Technologies Am/fm Tower, Amplifier Gain Terk Technologies - 38C5485 - Newark, An Avnet Company
Chicago, IL, United States
Terk Technologies Am/fm Tower, Amplifier Gain Terk Technologies
38C5485
Terk Technologies Am/fm Tower, Amplifier Gain Terk Technologies 38C5485
Terk Technologies AM/FM Tower, Amplifier Gain: 0-25 dB, Operating Band: 88-108 MHz (FM), 500-1700 KHz (AM), Impedance: 75 Ohm, Range: 360 degree, Features: Highly directional, eliminates overload and multipath difficulties

Terk Technologies AM/FM Tower, Amplifier Gain: 0-25 dB, Operating Band: 88-108 MHz (FM), 500-1700 KHz (AM), Impedance: 75 Ohm, Range: 360 degree, Features: Highly directional, eliminates overload and multipath difficulties

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 38C5485
Product Name Terk Technologies Am/fm Tower, Amplifier Gain Terk Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers