TENTE CASTERS Inc. Trolley Wheels PVR080X30-12

Description
Tente PVR080X30-12 Trolley Wheel
Request a Quote
Description
Tente PVR080X30-12 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 1832748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
1832748
Trolley Wheels 1832748
Tente PVR080X30-12 Trolley Wheel

Tente PVR080X30-12 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 1832748
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 309 lbs (140 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2479363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
R-3688-A Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details
SN SERIES: Semi Pneumatic Wheels - 1028SN7KF - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details