TENTE CASTERS Inc. Trolley Wheels ITP100X40-8

Description
Tente ITP100X40-8 Trolley Wheel
Request a Quote
Description
Tente ITP100X40-8 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 1832746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
1832746
Trolley Wheels 1832746
Tente ITP100X40-8 Trolley Wheel

Tente ITP100X40-8 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 1832746
Product Name Trolley Wheels
Wheel Type Pur
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
R-3561 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 10500 lbs (4762 kg)
Wheel Diameter 9.25 inch (235 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 8 inch (203 mm)
View Details