TENTE CASTERS Inc. Trolley Wheels ITP 100X40-?15 NL40

Description
Tente ITP 100X40-Ø15 NL40 Trolley Wheel
Request a Quote
Description
Tente ITP 100X40-Ø15 NL40 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 471118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
471118
Trolley Wheels 471118
Tente ITP 100X40-Ø15 NL40 Trolley Wheel

Tente ITP 100X40-Ø15 NL40 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 471118
Product Name Trolley Wheels
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2430377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
R-3547 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 8500 lbs (3855 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details
SR SERIES: Soft Rubber Wheels - 520SR64 - PJ Company
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
View Details