TENTE CASTERS Inc. Trolley Wheels IEP250x50-?20

Description
Tente IEP250x50-Ø20 Trolley Wheel
Request a Quote
Description
Tente IEP250x50-Ø20 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 7872032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
7872032
Trolley Wheels 7872032
Tente IEP250x50-Ø20 Trolley Wheel

Tente IEP250x50-Ø20 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 7872032
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 520444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 154 lbs (70 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
R-3688-A Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details
Faultless Caster
Specs
Wheel Type Poly/Plastic; Polyurethane Tred on Polypropylene Core
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details