TENTE CASTERS Inc. Castor Wheels 4688TOP125P63

Description
polyamide HD, fixed, plate, dia 125mm
Request a Quote
Description
polyamide HD, fixed, plate, dia 125mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1721158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1721158
Castor Wheels 1721158
polyamide HD, fixed, plate, dia 125mm

polyamide HD, fixed, plate, dia 125mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1721158
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1235 to 1544 lbs (560 to 700 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 149272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
CASTER - EX-100N16 - EX-100N16 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details