Fixed HD Plate Castor, Rubber, 200mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Casters |
| Product Number | 9143222 |
| Product Name | Castor Wheels |
| Wheel Type | Rubber/Plastic; Rubber |
| Maximum Load | 1323 lbs (600 kg) |
| Wheel Diameter | 7.87 inch (200 mm) |
| Wheel Width | 1.97 inch (50 mm) |