TENTE CASTERS Inc. Castor Wheels 3370DVR200P63

Description
Black rubber, swivel, plate, dia 200mm
Request a Quote
Description
Black rubber, swivel, plate, dia 200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1721128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1721128
Castor Wheels 1721128
Black rubber, swivel, plate, dia 200mm

Black rubber, swivel, plate, dia 200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1721128
Product Name Castor Wheels
Wheel Type Thermoplastic rubber
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CASTER PLATE TYPE W/ STOP - GX-50-PS - GX-50-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details