TENTE CASTERS Inc. Castor Wheels 1977PJO075P50

Description
Grey Rubber, braked twin plate, dia 75mm
Request a Quote
Description
Grey Rubber, braked twin plate, dia 75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1721123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1721123
Castor Wheels 1721123
Grey Rubber, braked twin plate, dia 75mm

Grey Rubber, braked twin plate, dia 75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1721123
Product Name Castor Wheels
Wheel Type Thermoplastic rubber
Features Brake; Twin Wheel
Maximum Load 176 lbs (80 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-50F - JS375-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2974048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details