3 Conductor Multi-Conductor Cable Black 32 AWG 98.43' (30.00m)
3 Conductor Multi-Conductor Cable Black 32 AWG 16.40' (5.00m)
3 Conductor Multi-Conductor Cable Black 32 AWG 3.28' (1.00m)
CABLE 3COND 32AWG BLACK METER
3 Conductor Multi-Conductor Cable Black 32 AWG 502.0' (153.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 839-30-01915-30-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) |
| Cable Conductor | Copper, Tinned |