6 Conductor Multi-Conductor Cable Black 24 AWG Foil, Braid 502.0' (153.0m)
6 Conductor Multi-Conductor Cable Black 24 AWG Foil, Braid 98.43' (30.00m)
6 Conductor Multi-Conductor Cable Black 24 AWG Foil, Braid 3.28' (1.00m)
6 Conductor Multi-Conductor Cable Black 24 AWG Foil, Braid 16.40' (5.00m)
CABLE 6COND 24AWG BLK SHLD METER
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables |
| Product Number | 839-30-01595-ND | 839-30-01595-30-ND |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables |
| Product Category | Cable | Cable |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride |
| Cable Conductor | Copper, Tinned | Copper, Tinned |
| Cable Shielding | Foil Braid | Foil Braid |