7 Conductor Multi-Conductor Cable Black 24 AWG Braid 98.43' (30.00m)
7 Conductor Multi-Conductor Cable Black 24 AWG Braid 3.28' (1.00m)
7 Conductor Multi-Conductor Cable Black 24 AWG Braid 16.40' (5.00m)
CABLE 7COND 24AWG BLACK METER
7 Conductor Multi-Conductor Cable Black 24 AWG Braid 502.0' (153.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 30-00933-30-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Thermoplastic Polyurethane (TPU) |
| Cable Insulation | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper |