4 Conductor Multi-Conductor Cable Black 32 AWG Spiral 98.43' (30.00m)
4 Conductor Multi-Conductor Cable Black 32 AWG Spiral 16.40' (5.00m)
4 Conductor Multi-Conductor Cable Black 32 AWG Spiral 1000.0' (304.8m)
4 Conductor Multi-Conductor Cable Black 32 AWG Spiral 3.28' (1.00m)
CABLE 4COND 32AWG BLK SHLD METER
4 Conductor Multi-Conductor Cable Black 32 AWG Spiral 502.0' (153.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | T1318-30-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Thermoplastic Polyurethane (TPU) |
| Cable Insulation | Polyethylene |
| Cable Conductor | Copper, Tinned |