3 Conductor Multi-Conductor Cable White 32 AWG Spiral 16.40' (5.00m)
3 Conductor Multi-Conductor Cable White 32 AWG Spiral 1000.0' (304.8m)
3 Conductor Multi-Conductor Cable White 32 AWG Spiral 3.28' (1.00m)
CABLE 3COND 32AWG WHITE SHLD
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | T1315-5-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Thermoplastic Polyurethane (TPU) |
| Cable Insulation | Polyethylene |
| Cable Conductor | Copper, Tinned |