2 Conductor Multi-Conductor Cable White 26 AWG 98.43' (30.00m)
2 Conductor Multi-Conductor Cable White 26 AWG 498.7' (152.0m)
2 Conductor Multi-Conductor Cable White 26 AWG 3.28' (1.00m)
2 Conductor Multi-Conductor Cable White 26 AWG 16.40' (5.00m)
CABLE 2COND 26AWG WHITE METER
2 Conductor Multi-Conductor Cable White 26 AWG 1000.0' (304.8m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | T1304-30-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper, Tinned |