AC/DC WALL MOUNT ADAPTER 5V 15W
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 839-16-00267-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Wall Mount |
| Operating Temperature | 0 to 45 C (32 to 113 F) |
| AC Output Voltage | 5.0 volts |