Tensility International Corporation USB Cables 10-03389

Description
USB 2.0 Cable A Male to Cable (Round) 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Cable (Round) 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 839-10-03389-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to Cable (Round) 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to Cable (Round) 6.56' (2.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 10-03389 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
10-03389
Cable Assemblies - USB Cables 10-03389
CBL USB2.0 A PLUG TO OPEN 6.56'

CBL USB2.0 A PLUG TO OPEN 6.56'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 839-10-03389-ND 10-03389
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers