Tensility International Corporation USB Cables 10-03386

Description
USB 2.0 Cable A Male to Mini B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Mini B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 839-10-03386-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to Mini B Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to Mini B Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 10-03386 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
10-03386
Cable Assemblies - USB Cables 10-03386
CBL USB2.0 A PLG-MIN B PLG 3.28'

CBL USB2.0 A PLG-MIN B PLG 3.28'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 839-10-03386-ND 10-03386
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details