Tensility International Corporation Circular Cable Assemblies 10-02471

Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 839-10-02471-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
839-10-02471-ND
Circular Cable Assemblies 839-10-02471-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 10-02471 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
10-02471
Cable Assemblies - Circular Cable Assemblies 10-02471
CBL CIRC 4POS FMALE TO WIRE 6'

CBL CIRC 4POS FMALE TO WIRE 6'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 839-10-02471-ND 10-02471
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details