Tennant Company Filter/Dryer D24093

Description
AIR MAZE FILTER 12-1/2X10X2-1/2IN. FREE 2 YEAR RADWELL WARRANTY
Description
AIR MAZE FILTER 12-1/2X10X2-1/2IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 50713748 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
50713748
Filter/Dryer 50713748
AIR MAZE FILTER 12-1/2X10X2-1/2IN. FREE 2 YEAR RADWELL WARRANTY

AIR MAZE FILTER 12-1/2X10X2-1/2IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 50713748
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
40mm Plastic Fan Filter Retainer - 09150-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
HVAC Air Filters - 7302861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1038 SCFM (1764 m³/hr)
View Details