Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTW3732B-1825M

Description
5W3 (TTW) Temwell Type (customized) productions
Description
5W3 (TTW) Temwell Type (customized) productions

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TTW3732B-1825M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TTW3732B-1825M
Helical Band Pass Filter TTW3732B-1825M
5W3 (TTW) Temwell Type (customized) productions

5W3 (TTW) Temwell Type (customized) productions

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTW3732B-1825M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

MFBB-00002CH, Passive GaAs MMIC 20.25 - 23.25 GHz Bandpass Filter - MFBB-00002CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 20250 to 23250 MHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details