Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTL67613B-610M

Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.
Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TTL67613B-610M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TTL67613B-610M
Helical Band Pass Filter TTL67613B-610M
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Temwell has Standard Helical Filter Now Available in stock.
There are over 400 Models (200K PCS) available in stock,
deliver in 72 hours, Accept 2 to 1K up pcs for customers
selecting. Pay Attention: Each Temwell Parts all has finished
Perf. & Spec. with S2P Data to your for reference.

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTL67613B-610M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 596 to 640 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 RF SAW Filter - 855969 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1575 MHz
View Details
RF Filters - 1761-B145RE0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14500 MHz
View Details
DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/12000)-455S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 12000 MHz
Insertion Loss 1.2 dB
View Details
Passive GaAs MMIC 17.8 - 20.2 GHz Bandpass Filter - MFBP-00127CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17450 to 20430 MHz
View Details