Temwell has Standard Helical Filter Now Available in stock.
There are over 400 Models (200K PCS) available in stock,
deliver in 72 hours, Accept 2 to 1K up pcs for customers
selecting. Pay Attention: Each Temwell Parts all has finished
Perf. & Spec. with S2P Data to your for reference.
| Temwell Corporation / Temstron Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | TTL67486A-842M |
| Product Name | Helical Band Pass Filter |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Filter Design | Helical Filter |
| Operating Temperature | 0.0 to 60 C (32 to 140 F) |
| Fc | 831 to 860 MHz |