Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTL67361F-220M

Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.
Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TTL67361F-220M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TTL67361F-220M
Helical Band Pass Filter TTL67361F-220M
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Temwell has Standard Helical Filter Now Available in stock.
There are over 400 Models (200K PCS) available in stock,
deliver in 72 hours, Accept 2 to 1K up pcs for customers
selecting. Pay Attention: Each Temwell Parts all has finished
Perf. & Spec. with S2P Data to your for reference.

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTL67361F-220M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 196 to 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC-10GHz – Low Pass Filter - UIYLPF2522B - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 12000 to 16000 MHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
View Details