Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTL67285B-169M

Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.
Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TTL67285B-169M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TTL67285B-169M
Helical Band Pass Filter TTL67285B-169M
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Temwell has Standard Helical Filter Now Available in stock.
There are over 400 Models (200K PCS) available in stock,
deliver in 72 hours, Accept 2 to 1K up pcs for customers
selecting. Pay Attention: Each Temwell Parts all has finished
Perf. & Spec. with S2P Data to your for reference.

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTL67285B-169M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 166 to 195 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 18.0 - 20.0 GHz Bandpass Filter - MFBP-00131PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18030 to 19980 MHz
View Details
9290-9450MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at +30dBm (CW) - HRT-BF(9370/160)-Q7S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 160000 kHz
Insertion Loss 2 dB
View Details
RF Filters - 3157-HFCG-2750+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 9450 MHz
View Details
3 suppliers
Band Pass Filter - 5o2635140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 20000 to 25000 MHz
View Details