Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTL6714F-159.5M

Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.
Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter TTL6714F-159.5M
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Temwell has Standard Helical Filter Now Available in stock.
There are over 400 Models (200K PCS) available in stock,
deliver in 72 hours, Accept 2 to 1K up pcs for customers
selecting. Pay Attention: Each Temwell Parts all has finished
Perf. & Spec. with S2P Data to your for reference.

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTL6714F-159.5M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 146 to 165 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B260MB2S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 26000 MHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
Passive GaAs MMIC 8.5 - 11.75 GHz Bandpass Filter - MFBP-00105PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8500 to 11750 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details