Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTL6382F-855.25M

Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.
Description
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter TTL6382F-855.25M
Temwell has Standard Helical Filter Now Available in stock. There are over 400 Models (200K PCS) available in stock, deliver in 72 hours, Accept 2 to 1K up pcs for customers selecting. Pay Attention: Each Temwell Parts all has finished Perf. & Spec. with S2P Data to your for reference.

Temwell has Standard Helical Filter Now Available in stock.
There are over 400 Models (200K PCS) available in stock,
deliver in 72 hours, Accept 2 to 1K up pcs for customers
selecting. Pay Attention: Each Temwell Parts all has finished
Perf. & Spec. with S2P Data to your for reference.

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTL6382F-855.25M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 831 to 860 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2645170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 11000 to 13000 MHz
View Details
Band Pass Filter - 1082865 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 398 MHz
View Details
1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 10500 kHz
Insertion Loss 1 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details