Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TF69478B-480M

Description
7H4 (TF) Order to make (customized) productions
Description
7H4 (TF) Order to make (customized) productions

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TF69478B-480M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TF69478B-480M
Helical Band Pass Filter TF69478B-480M
7H4 (TF) Order to make (customized) productions

7H4 (TF) Order to make (customized) productions

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TF69478B-480M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

MFBP-00024CH, Passive GaAs MMIC 18.65 - 25.80 GHz Bandpass Filter - MFBP-00024CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18650 to 25800 MHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details