Temwell Corporation / Temstron Co., Ltd. Triple Tuning RF BandPass Helical Filter eTTR3751B-925M

Description
Temwell Parts, Available in stock, delivery in 72 hours
Description
Temwell Parts, Available in stock, delivery in 72 hours

Suppliers

Company
Product
Description
Supplier Links
Triple Tuning RF BandPass Helical Filter - eTTR3751B-925M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Triple Tuning RF BandPass Helical Filter
eTTR3751B-925M
Triple Tuning RF BandPass Helical Filter eTTR3751B-925M
Temwell Parts, Available in stock, delivery in 72 hours

Temwell Parts, Available in stock, delivery in 72 hours

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number eTTR3751B-925M
Product Name Triple Tuning RF BandPass Helical Filter
Filter Technology Passive Filter
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B200LA0S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 20000 MHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
MFHP-00003PSM, Passive GaAs MMIC 15.40 GHz Highpass Filter - MFHP-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 15400 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers