Temwell Corporation / Temstron Co., Ltd. Triple Tuning RF BandPass Helical Filter eTT6764B-260M

Description
Temwell Parts, Available in stock, delivery in 72 hours
Description
Temwell Parts, Available in stock, delivery in 72 hours

Suppliers

Company
Product
Description
Supplier Links
Triple Tuning RF BandPass Helical Filter - eTT6764B-260M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Triple Tuning RF BandPass Helical Filter
eTT6764B-260M
Triple Tuning RF BandPass Helical Filter eTT6764B-260M
Temwell Parts, Available in stock, delivery in 72 hours

Temwell Parts, Available in stock, delivery in 72 hours

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number eTT6764B-260M
Product Name Triple Tuning RF BandPass Helical Filter
Filter Technology Passive Filter
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B142LA2S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14200 MHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
MFB-3475U, Passive MMIC 29 - 40 GHz Bandpass Filter - MFB-3475U - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 29000 to 40000 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details