Temwell Corporation / Temstron Co., Ltd. Quadruple Tuning BandPass Helical Filter eTF69462A-455M

Description
Available in stock, delivery in 72 hours
Description
Available in stock, delivery in 72 hours

Suppliers

Company
Product
Description
Supplier Links
Quadruple Tuning BandPass Helical Filter - eTF69462A-455M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Quadruple Tuning BandPass Helical Filter
eTF69462A-455M
Quadruple Tuning BandPass Helical Filter eTF69462A-455M
Available in stock, delivery in 72 hours

Available in stock, delivery in 72 hours

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number eTF69462A-455M
Product Name Quadruple Tuning BandPass Helical Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

MFHP-00005PSM, Passive GaAs MMIC 8 GHz Highpass Filter - MFHP-00005PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 8000 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Band Pass Filter - 5o2650140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 32000 to 38000 MHz
View Details
4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(4887.5/225)-1180S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 225000 kHz
Insertion Loss 1 dB
View Details