Temwell Corporation / Temstron Co., Ltd. Double Tuning RF BandPass Helical Filter eK2B-380M-10M

Description
Temwell Filter replaced TOKO Type series: 7HW Series
Description
Temwell Filter replaced TOKO Type series: 7HW Series

Suppliers

Company
Product
Description
Supplier Links
Double Tuning RF BandPass Helical Filter - eK2B-380M-10M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Double Tuning RF BandPass Helical Filter
eK2B-380M-10M
Double Tuning RF BandPass Helical Filter eK2B-380M-10M
Temwell Filter replaced TOKO Type series: 7HW Series

Temwell Filter replaced TOKO Type series: 7HW Series

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number eK2B-380M-10M
Product Name Double Tuning RF BandPass Helical Filter
Filter Technology Passive Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 380 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
1250-1350MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(1300/100)-1974N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2500 MHz
Insertion Loss 3 dB
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details