Tempo Semiconductor, Inc. Interface - CODECs 92HD87B2X5NDGXRAX

Description
Interface - CODECs 4-CH AUDIO CODEC BLT NON-AUX, 3.3V HDA
Datasheet
Description
Interface - CODECs 4-CH AUDIO CODEC BLT NON-AUX, 3.3V HDA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Interface - CODECs
92HD87B2X5NDGXRAX
Interface - CODECs 92HD87B2X5NDGXRAX
Interface - CODECs 4-CH AUDIO CODEC BLT NON-AUX, 3.3V HDA

Interface - CODECs 4-CH AUDIO CODEC BLT NON-AUX, 3.3V HDA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category IC Interfaces
Product Number 92HD87B2X5NDGXRAX
Product Name Interface - CODECs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details