TEMPERATURE CONTROLLER, K, T/C; Thermocouple Type:K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Output Voltage Max:240VAC; SVHC:No SVHC (16-Dec-2013); Accuracy:± 2%; Behind Panel Depth:87mm; Contact Rating:5A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 10WX3785 |
| Product Name | Temperature Controller, K, T/c; Thermocouple Type Tempatron |
| Type | K |