Tempatron Ltd. Pid Controller, 1/4Din, Hv Relay; Thermocouple Type Tempatron PID330MH-0000

Description
PID CONTROLLER, 1/4DIN, HV RELAY; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
PID CONTROLLER, 1/4DIN, HV RELAY; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pid Controller, 1/4Din, Hv Relay; Thermocouple Type Tempatron - 24M5949 - Newark, An Avnet Company
Chicago, IL, United States
Pid Controller, 1/4Din, Hv Relay; Thermocouple Type Tempatron
24M5949
Pid Controller, 1/4Din, Hv Relay; Thermocouple Type Tempatron 24M5949
PID CONTROLLER, 1/4DIN, HV RELAY; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; RoHS Compliant: Yes

PID CONTROLLER, 1/4DIN, HV RELAY; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 24M5949
Product Name Pid Controller, 1/4Din, Hv Relay; Thermocouple Type Tempatron
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Low Cryogenic Temperature Controller - Model 336 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details
AC to DC Digital Temperature and Time Controller - DTC-T - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details