Tempatron Ltd. Timer Counter 24Vac/dc; Product Range Tempatron CT500ML

Description
TIMER COUNTER 24VAC/DC; Product Range:CT500 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:6Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:270VAC; Current RoHS Compliant: Yes
Datasheet
Description
TIMER COUNTER 24VAC/DC; Product Range:CT500 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:6Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:270VAC; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Counter 24Vac/dc; Product Range Tempatron - 26R5710 - Newark, An Avnet Company
Chicago, IL, United States
Timer Counter 24Vac/dc; Product Range Tempatron
26R5710
Timer Counter 24Vac/dc; Product Range Tempatron 26R5710
TIMER COUNTER 24VAC/DC; Product Range:CT500 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:6Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:270VAC; Current RoHS Compliant: Yes

TIMER COUNTER 24VAC/DC; Product Range:CT500 Series; Timer Functions:Multifunction; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:6Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:270VAC; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 26R5710
Product Name Timer Counter 24Vac/dc; Product Range Tempatron
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 230V; Product Range Finder - 08X7305 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Time Switches - 2325718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details