Teltonika Networks RF Antennas PR1KRD30

Description
WIFI DUAL-BAND MAGNETIC SMA ANTE
Request a Quote Datasheet
Description
WIFI DUAL-BAND MAGNETIC SMA ANTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4703-PR1KRD30-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4703-PR1KRD30-ND
RF Antennas 4703-PR1KRD30-ND
WIFI DUAL-BAND MAGNETIC SMA ANTE

WIFI DUAL-BAND MAGNETIC SMA ANTE

Buy Now Datasheet
RF Antennas - PR1KRD30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PR1KRD30
RF Antennas PR1KRD30
2.45GHz, 5.4GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.95GHz ~ 5.85GHz 3dBi, 3dBi RP-SMA Male Magnetic

2.45GHz, 5.4GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.95GHz ~ 5.85GHz 3dBi, 3dBi RP-SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 4703-PR1KRD30-ND PR1KRD30
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 2450.0 to 5400.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers