Telit RF Receivers - GS1011MIP13-50 GS1011MIP13-50

Description
Manufacturer: Telit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160044-GS1011MIP13- 50 Categories: RF Receivers Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Telit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160044-GS1011MIP13- 50 Categories: RF Receivers Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - GS1011MIP13-50 - 1160044-GS1011MIP13-50 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - GS1011MIP13-50
1160044-GS1011MIP13-50
RF Receivers - GS1011MIP13-50 1160044-GS1011MIP13-50
Manufacturer: Telit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160044-GS1011MIP13- 50 Categories: RF Receivers Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Telit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160044-GS1011MIP13-50
Categories: RF Receivers
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1160044-GS1011MIP13-50
Product Name RF Receivers - GS1011MIP13-50
Device Type Receiver; Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1222-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers